EN
  • EN
  • DE

ADF4193BCPZ-RL

Part No ADF4193BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 3.5GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 111665-ADF4193BCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4193BCPZ-RL CAD Model

Description

The ADF4193BCPZ-RL is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to provide comprehensive solutions for local oscillator (LO) generation in complex RF systems. This advanced component is ideal for applications in wireless infrastructure, instrumentation, and broadband access networks, where precision and reliability are paramount.

Key Features

  • Integrated VCO: The device includes a fully integrated voltage-controlled oscillator (VCO) with a wide frequency range, reducing the need for external components and simplifying design efforts.
  • Fractional-N Synthesizer: The fractional-N architecture allows for fine frequency resolution, which is crucial for modern communication systems that require exact frequency placement and agile frequency hopping.
  • Phase-Locked Loop (PLL): The PLL circuitry ensures stable frequency generation, locking quickly to the desired frequency and maintaining it with high precision.
  • Programmable Modulus: Users can program the modulus of the frequency divider, providing flexibility and facilitating the generation of a wide range of output frequencies.
  • Low Phase Noise: The ADF4193BCPZ-RL boasts low phase noise performance, which is critical for maintaining signal integrity in RF systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this device is designed for space-constrained applications without compromising on performance.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Instrumentation and Test Equipment
  • Broadband Access Networks
  • Point to Point/Multipoint Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4193BCPZ-RL is no exception. It is manufactured under stringent quality control processes, ensuring high reliability and performance consistency for mission-critical applications.

Ordering Information

The ADF4193BCPZ-RL is available in a RoHS-compliant, 32-lead LFCSP package, and is designated for tape and reel packaging to facilitate efficient assembly for high-volume production. For detailed ordering and product information, please refer to the official Analog Devices Inc. datasheet or contact their sales team.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess