EN
  • EN
  • DE

AD5420ARE

Part No AD5420ARE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1CH SER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 40μs
Output Type Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TSSOP-EP
Win Source Part Number 36826-AD5420ARE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5420ARE CAD Model

Description

The AD5420ARE is a high-performance, single-channel, serial input, current output digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision DAC is tailored for industrial process control applications, delivering robust performance and reliability.

Key Features

  • Output Range: The AD5420ARE provides a programmable current output range, which can be set to 4-20 mA, 0-20 mA, or an overrange function of 0-24 mA, making it highly versatile for various control systems.
  • High Resolution: With a resolution of 16 bits, this DAC offers fine granularity, ensuring precise control and accurate signal representation for critical applications.
  • On-Chip Fault Detection: The device includes comprehensive diagnostics and fault detection features such as open circuit, short circuit, and overtemperature detection, enhancing system safety and reliability.
  • Integrated Voltage Regulator: The on-chip voltage regulator allows for single supply operation, simplifying power supply design and reducing external component count.
  • Serial Interface: The DAC operates with a versatile 3-wire serial interface that is compatible with several microcontroller or microprocessor standards, enabling straightforward integration into digital systems.
  • Robustness: The AD5420ARE is designed to operate in harsh industrial environments, featuring a wide operating temperature range and excellent immunity to electrical noise.

Applications

The AD5420ARE is ideal for a range of industrial and process control applications, including:

  • Programmable logic controllers (PLCs)
  • Distributed control systems (DCS)
  • Industrial automation
  • Actuator control
  • Smart transmitters

Technical Specifications

Parameter Value Resolution 16-bit Output Current Range 4-20 mA, 0-20 mA, 0-24 mA Supply Voltage 10.8 V to 55 V Operating Temperature Range -40°C to +85°C Package Type 24-lead TSSOP

With its advanced features and robust design, the AD5420ARE from Analog Devices Inc. is a reliable choice for engineers looking to implement precise current control in their industrial systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1176 $54.7056
12+ $8.5294 $102.3528
19+ $8.2353 $156.4707
27+ $7.6471 $206.4717
34+ $7.3530 $250.0020
43+ $7.0588 $303.5284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,888 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess