EN
  • EN
  • DE
  • IT

DRA622CIZKKQ1

Part No DRA622CIZKKQ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DRA622CIZKKQ1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tube
Product Status Active
Base Product Number DRA622
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 772831-DRA622CIZKKQ1
Ultra Librarian 3D Model Ultra Librarian DRA622CIZKKQ1 CAD Model

Description

The Texas Instruments DRA622CIZKKQ1 is a state-of-the-art automotive infotainment processor designed to meet the rigorous demands of modern vehicle entertainment and information systems. This highly integrated processor is part of Texas Instruments' Jacinto™ 6 family, offering a blend of performance, multimedia capabilities, and power efficiency.

Key Features

  • Advanced Processing Capabilities: Equipped with a multicore architecture that includes ARM® Cortex®-A15 cores for high-performance processing, complemented by ARM® Cortex®-M4 cores for real-time control.
  • Enhanced Graphics: Features an integrated PowerVR™ SGX544-MPx graphics engine that delivers rich 3D graphics and supports multiple high-definition (HD) displays for an immersive in-vehicle experience.
  • Robust Multimedia Support: Offers a comprehensive set of multimedia codecs and accelerators to handle audio, video, and image processing with support for advanced codecs like H.264, MPEG4, and more.
  • Connectivity Solutions: Includes a variety of connectivity options such as Ethernet, USB, HDMI, and more, enabling seamless integration with a wide range of peripherals and networks.
  • Automotive-Grade Quality: Built to comply with stringent automotive standards, ensuring high reliability and performance under harsh environmental conditions.

Applications

The DRA622CIZKKQ1 is ideal for a multitude of automotive applications, including:

  • Advanced in-vehicle infotainment systems
  • Navigation and telematics
  • Rear-seat entertainment
  • Integrated digital instrument clusters
  • Driver assistance systems

Why Choose the DRA622CIZKKQ1?

With its powerful processing cores, superior graphics performance, and comprehensive multimedia capabilities, the Texas Instruments DRA622CIZKKQ1 processor is engineered to deliver a premium infotainment experience. Its robust connectivity features and automotive-grade reliability make it an excellent choice for manufacturers looking to create sophisticated and durable infotainment systems that enhance the driving experience.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Renesas Electronics America
AM RADIO NOISE REDUCTION SYSTEM
Lowest to $0.7321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2126 $77.2126
2+ $63.3539 $126.7078
3+ $61.3742 $184.1226
4+ $59.3944 $237.5776
5+ $57.4146 $287.0730
7+ $51.4751 $360.3257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess