EN
  • EN
  • DE

ADSP-BF537KBCZ-6B

Part No ADSP-BF537KBCZ-6B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 208CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.26V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 208-FBGA, CSPBGA
Supplier Device Package 208-CSPBGA (17x17)
Base Product Number ADSP-BF537
Standard Package 189 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559581-ADSP-BF537KBCZ-6B
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537KBCZ-6B CAD Model

Description

Analog Devices Inc. ADSP-BF537KBCZ-6B Product Overview

The ADSP-BF537KBCZ-6B is a high-performance Blackfin® processor from Analog Devices Inc., renowned for its exceptional signal processing capabilities and power efficiency. Designed to cater to a wide range of embedded processing applications, this processor is an ideal choice for developers working on projects that require a combination of control processing and signal processing within a single chip.

Key Features

  • Core Performance: The Blackfin core boasts a 600 MHz maximum frequency, providing robust computational power for demanding applications.
  • Memory: It comes equipped with 148KB of on-chip memory, which includes 132KB of RAM and 16KB of ROM, allowing for efficient data handling and storage.
  • Peripheral Set: The processor features a rich set of peripherals including Ethernet MAC, CAN controller, SPI, UART, Timers, and General-Purpose I/O (GPIO) ports, enhancing its versatility in various applications.
  • Power Efficiency: With advanced power management techniques, the ADSP-BF537KBCZ-6B ensures low power consumption, making it suitable for power-sensitive applications.
  • Package: The processor is available in a 208-ball CSPBGA package, which is designed to minimize the footprint on printed circuit boards.

Applications

The ADSP-BF537KBCZ-6B processor is widely used across different industries due to its adaptability and performance. Some common applications include:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Networking and Telecommunications Equipment
  • Image and Video Processing Devices
  • Portable Medical Devices
  • Instrumentation and Test Equipment

Design Support

Analog Devices Inc. provides extensive support for the ADSP-BF537KBCZ-6B, including development tools, software libraries, and reference designs. This support accelerates development cycles and helps engineers leverage the full capabilities of the processor for their specific application needs.

In conclusion, the ADSP-BF537KBCZ-6B from Analog Devices Inc. is a powerful and flexible solution for embedded systems that require high-speed signal processing and efficient control processing capabilities. Its combination of performance, integrated peripherals, and power efficiency makes it an excellent choice for a broad range of sophisticated electronics applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess