EN
  • EN
  • DE

TMS320VC5421GGU200

Part No TMS320VC5421GGU200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320VC5421 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271356-TMS320VC5421GGU200
Manufacturer Homepage www.ti.com
Family Name TMS320VC5421
Introduction Date December 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TMS320VC5421GGU200 CAD Model

Description

The TMS320VC5421GGU200 is a high-performance Digital Signal Processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C54x DSP product line, which is widely used in applications ranging from audio processing to industrial control systems.

Key Features

  • High-Speed Performance: With a clock speed of up to 200MHz, the TMS320VC5421GGU200 offers rapid data processing capabilities, making it ideal for real-time applications.
  • Advanced Architecture: It features a modified Harvard architecture that allows separate program and data memory buses to operate simultaneously, thus improving throughput and efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for battery-powered devices and applications where power conservation is critical.
  • Integrated Peripherals: The device comes equipped with a variety of built-in peripherals, such as serial ports, timers, and direct memory access (DMA) controllers, which simplify system design and reduce the need for additional components.
  • On-Chip Memory: It includes on-chip memory, which reduces the need for external memory components and can help to lower system costs and complexity.

Applications

The TMS320VC5421GGU200 is adept at handling a multitude of applications, including but not limited to:

  • Audio and speech processing
  • Biomedical signal processing
  • Digital communication systems
  • Industrial control and automation
  • Instrumentation and analysis

Technical Specifications

Some of the technical specifications for the TMS320VC5421GGU200 include:

  • Package Type: BGA (Ball Grid Array)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.8V to 3.3V
  • Program Memory Size: 256KB
  • Data RAM Size: 16KB

With its blend of performance, power efficiency, and integrated features, the TMS320VC5421GGU200 from Texas Instruments stands out as a powerful solution for designers looking to leverage advanced DSP capabilities in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess