EN
  • EN
  • DE

TMS320C5535AZAY10

Part No TMS320C5535AZAY10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
Other Names 296-TMS320C5535AZAY10
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265142-TMS320C5535AZAY10
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZAY10 CAD Model

Description

The TMS320C5535AZAY10 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern audio and signal processing applications. This DSP is part of the TMS320C5000™ series, which is renowned for its low-power consumption and efficient processing capabilities.

Key Features

  • High-Performance DSP: With a core frequency of up to 100 MHz, the TMS320C5535AZAY10 provides robust processing power for complex algorithms and signal processing tasks.
  • Low Power Consumption: Optimized for low-power applications, this DSP enables extended battery life in portable devices without sacrificing performance.
  • Integrated Peripherals: The device includes a rich set of peripherals such as USB 2.0, I2C, SPI, UART, and more, facilitating easy integration with other components in a system.
  • Advanced Audio Processing: With specialized hardware blocks like an audio serial port and digital audio interface, this DSP is ideal for applications in audio playback, recording, and signal enhancement.
  • Memory Flexibility: The TMS320C5535AZAY10 features an internal memory of 320KB RAM, which is complemented by an external memory interface that supports SDRAM, NAND, and NOR flash memory, giving designers the flexibility to scale memory according to application requirements.
  • Development Support: Texas Instruments provides extensive support for development, including software libraries, reference designs, and development kits to accelerate the design cycle.

Applications

This DSP is suitable for a wide range of applications, particularly where efficient data processing and low power consumption are critical. Typical applications include:

  • Portable Audio Players
  • Voice Recorders
  • Active Noise Cancellation Headsets
  • Medical Imaging Devices
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C5535AZAY10 is manufactured to meet the highest industry standards, ensuring robust performance even in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0004 $60.0020
11+ $9.8465 $108.3115
16+ $9.5388 $152.6208
22+ $9.2311 $203.0842
29+ $8.9234 $258.7786
38+ $8.0003 $304.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,103 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess