EN
  • EN
  • DE

SDR1005-151KL

Part No SDR1005-151KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 150UH 800MA 590 MOHM / SMD Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 150μH
Tolerance ±10%
Current Rating (Amps) 800mA
Current - Saturation 1A
Shielding Unshielded
DC Resistance (DCR) 590mOhm Max
Q at Freq 58 at 87kHz
Frequency - Self Resonant 6MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Dimension 0.500" L x 0.394" W (12.70mm x 10.00mm)
Height - Seated (Maximum) 0.197" (5.00mm)
Part Number Series SDR1005
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806218-SDR1005-151KL
Ultra Librarian 3D Model Ultra Librarian SDR1005-151KL CAD Model

Description

The SDR1005-151KL is a shielded power inductor manufactured by Bourns Inc. It's designed for use in various DC-DC converter applications and other power circuits. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting converters.
  • Power Supplies: Used in both linear and switching power supplies.
  • Notebook Computers: Power regulation for various components.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Powering LED drivers.

Features:

  • Shielded Construction: Reduces EMI.
  • High Current Capacity: Handles significant current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Reduced EMI: Minimizes interference with other components.
  • Efficient Power Conversion: Low DCR improves efficiency and reduces heat generation.
  • Stable Performance: Maintains inductance over a wide range of temperatures and currents.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Reliable Operation: Designed for long-term reliability.

Additional Details:

The SDR1005-151KL has an inductance value of 150 μH (151). The "KL" likely represents the tolerance code or other specific characteristics. Shielded inductors, like the SDR1005-151KL, are crucial in applications where minimizing electromagnetic interference is a priority. This inductor's physical dimensions are typically around 10mm x 10mm x 5mm, but the datasheet should always be consulted for precise measurements. The core material is often a ferrite composition optimized for power applications. It's also commonly used in filtering circuits to remove unwanted noise from power lines.

Specific technical specifications such as saturation current, operating temperature range, and self-resonant frequency, can be found in the official datasheet provided by Bourns Inc.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8159 $53.0335
150+ $0.6695 $100.4250
235+ $0.6486 $152.4210
320+ $0.6276 $200.8320
415+ $0.6067 $251.7805
555+ $0.5440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess