EN
  • EN
  • DE

DQ28C64-200

Part No DQ28C64-200
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055945-DQ28C64-200
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DQ28C64-200 CAD Model

Description

The DQ28C64-200 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ. This memory chip is designed for non-volatile data storage, meaning it retains data even when power is removed. The "-200" likely indicates an access time of 200 nanoseconds.

Applications

  • Embedded systems
  • Industrial control equipment
  • Consumer electronics
  • Telecommunications equipment
  • Data logging applications

Features

  • 64K (65,536) bits of memory: Provides ample storage for configuration data, calibration constants, and other non-volatile information.
  • CMOS technology: Offers low power consumption, making it suitable for battery-powered applications.
  • Electrically Erasable: Allows for in-system reprogramming, enabling firmware updates and data modification.
  • Fast access time (200ns): Enables quick data retrieval for real-time applications.
  • JEDEC standard pinout: Facilitates easy integration into existing designs.
  • Single 5V power supply: Simplifies power supply requirements.

Benefits

  • Non-volatile data storage: Ensures data retention even during power outages.
  • Low power consumption: Extends battery life in portable devices.
  • In-system programmability: Allows for easy updates and modifications without removing the chip from the circuit.
  • Fast access time: Improves system performance by minimizing data retrieval delays.
  • Easy integration: Simplifies the design process with a standard pinout.
  • Increased reliability: Offers robust data storage in harsh environments.

Relevant Additional Details

Specific details such as operating temperature range, endurance (number of write/erase cycles), and packaging options would be found in the device's datasheet. Consult the SEEQ datasheet for DQ28C64-200 for these specifications. This EEPROM would typically be accessed via a parallel interface. EEPROMs of this type were commonly used in older embedded systems before being largely supplanted by Flash memory.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess