EN
  • EN
  • DE

TPDV1025RG

Part No TPDV1025RG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 1KV 25A TOP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 1 kV
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 230A, 250A
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Hold (Ih) (Max) 50 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TOP-3
Supplier Device Package TOP3
Base Product Number TPDV1025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376691-TPDV1025RG
Ultra Librarian 3D Model Ultra Librarian TPDV1025RG CAD Model

Description

The TPDV1025RG from STMicroelectronics is a robust and high-performance thyristor designed for a wide range of applications. This device is particularly well-suited for phase control in converters, motorbike voltage regulators, motor control circuits, and inrush current limiting circuits, thanks to its outstanding ability to handle high current and withstand high voltage.

Key Features

  • Voltage Capability: The TPDV1025RG offers a repetitive peak off-state voltage (V<sub>DRM/V<sub>RRM) of 600V, making it suitable for applications requiring high voltage operation.
  • Current Rating: With an average on-state current (I<sub>T(AV)) of 25A, this thyristor can handle significant power levels, ensuring reliable performance in demanding situations.
  • Surge Current: The non-repetitive surge peak on-state current (I<sub>TSM) for this device is an impressive 250A, providing excellent robustness against short-term overload conditions.
  • Gate Trigger Current: The TPDV1025RG has a specified gate trigger current (I<sub>GT) of 35mA, which is the maximum current required to switch the device from off-state to on-state, thus making it compatible with a wide range of control circuits.
  • Thermal Resistance: It features a low thermal resistance junction to case (R<sub>th(j-c)), ensuring efficient heat dissipation and contributing to the reliability and longevity of the device.
  • Package: The device comes in an isolated RD91 package, providing ease of mounting and good electrical isolation without the need for additional insulating hardware.

Applications

The versatility of the TPDV1025RG makes it suitable for a variety of applications, including:

  • AC phase control applications
  • Motor control drivers
  • Motorbike voltage regulation
  • Inrush current limiting circuits
  • Overvoltage crowbar protection

With its combination of high voltage and current capability, along with a robust surge current rating, the TPDV1025RG from STMicroelectronics is an excellent choice for designers looking for a reliable thyristor for high-power and control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6858 $50.7432
10+ $10.4089 $104.0890
15+ $10.0836 $151.2540
21+ $9.7584 $204.9264
27+ $9.4331 $254.6937
36+ $8.4572 $304.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess