EN
  • EN
  • DE

TPDV825

Part No TPDV825
Manufacturer STMicroelectronics
Catalog Triacs
Description ALTERNISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1271975-TPDV825
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPDV825 CAD Model

Description

The TPDV825 is a high-performance triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust triac is designed for AC load control applications and offers a superior solution for designers looking for a reliable and efficient way to manage power. The TPDV825 is well-suited for a wide range of applications, including home appliances, lighting systems, and industrial control equipment.

Key Features

  • Voltage Capability: The TPDV825 is capable of handling voltages up to 800V, making it an excellent choice for systems that require high voltage operation.
  • Current Rating: With an on-state RMS current of 25A, the TPDV825 can easily manage significant power levels, ensuring reliable performance even under heavy loads.
  • Gate Trigger Current: The device has a specified gate trigger current (I<sub>GT) that ensures consistent triac triggering.
  • Thermal Resistance: Its low thermal resistance allows for efficient heat dissipation, contributing to the triac's overall reliability and longevity.
  • Package: The TPDV825 comes in a robust and compact package, designed for optimal thermal and electrical performance.

Applications

The versatility of the TPDV825 makes it an ideal choice for a variety of applications. Some of the most common uses include:

  • Motor control circuits
  • Dimmer circuits for lighting systems
  • Heating control systems
  • Static switching
  • Inductive load control

Advantages

The TPDV825 offers several advantages that make it a preferred choice for professionals in the electronics industry. Its high voltage and current capabilities, combined with low gate trigger current, ensure that it can handle challenging applications with ease. The triac's robust design and reliable performance reduce the need for additional components, simplifying circuit design and aiding in cost reduction. Moreover, the TPDV825's compatibility with commonly used heat-sinking methods enhances its thermal performance, further solidifying its position as a go-to component for power control solutions.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team for personalized assistance with your project needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess