Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.04V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Supply Current 10μA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS27*4
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274226-TS27L4ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS27L4ID CAD Model

Description

The TS27L4ID from STMicroelectronics is a cutting-edge precision operational amplifier that sets the standard for low-power consumption without sacrificing performance. Designed with a focus on stability and accuracy, this component is ideal for a wide range of applications, including sensor interfaces, battery-powered devices, and industrial equipment.

Key Features

  • Low Power Consumption: The TS27L4ID is optimized for low-power operations, ensuring efficiency in portable and battery-powered applications. It boasts a remarkably low supply current, making it an excellent choice for energy-sensitive designs.
  • High Precision: With its advanced design, this op-amp delivers high precision performance. It features low input offset voltage and low temperature drift, ensuring accuracy and consistency across a wide range of operating conditions.
  • Wide Operating Voltage Range: The device can operate over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The TS27L4ID is designed to be stable with capacitive loads, providing designers with greater flexibility in interfacing with various types of sensors and output devices.

Applications

The versatility of the TS27L4ID makes it suitable for an array of applications:

  • Instrumentation amplifiers
  • Active filters
  • General-purpose analog circuits
  • Data acquisition systems
  • Automotive electronics
  • Portable devices

Product Specifications

The TS27L4ID is available in various packages, including the standard 8-pin DIP and SO packages, making it compatible with different types of PCB layouts. Its extended temperature range ensures reliable operation in both commercial and industrial environments.

Conclusion

With its combination of low power consumption, high precision, and operational stability, the TS27L4ID from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining energy efficiency. Its robust feature set ensures it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Linear Technology
Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Lowest to $19.8390
ECAD model for LT1787HVHS8
Texas Instruments
LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for LMC6484AIN
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Analog Devices Inc.
Precision, 500 ns Settling BiFET Op Amp
Lowest to $21.1892
ECAD model for AD744BQ
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $125.9542
ECAD model for LT1920IS8
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $14.3459
ECAD model for ADA4096-2WARMZ-R7
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $83.3588
ECAD model for LT1167CS8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention