Microchip Technology's PIC12C508A Microcontroller
The PIC12C508A is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance in a compact package. This highly integrated MCU is tailored for a wide range of applications, from automotive systems to consumer electronics, and is particularly well-suited for space-constrained and power-sensitive projects.
Key Features:
- Program Memory: The PIC12C508A comes with 768 bytes of on-board programmable ROM, allowing for efficient storage of code.
- CPU: A resilient 8-bit architecture provides the backbone for the MCU, ensuring robust processing capabilities with low power consumption.
- I/O Pins: It features 6 general-purpose I/O pins, which can be configured to handle a variety of functions and peripherals.
- Internal Oscillator: An on-chip oscillator negates the need for external clock components, simplifying design and reducing system costs.
- Power-Saving Modes: Multiple power-saving modes, including a sleep mode, help to extend battery life in portable applications.
- Instruction Set: The device supports a versatile instruction set that enables efficient handling of a wide range of tasks.
Applications:
The PIC12C508A's small footprint and low power consumption make it ideal for:
- Automotive systems
- Personal health monitors
- Small-scale robotics
- Security systems
- Home automation
Technical Specifications:
Parameter
Value
Operating Voltage
2.5V - 5.5V
Temperature Range
-40°C to +85°C
Package Types
DIP, SOIC
Programmable Memory
768 bytes
Data Memory (RAM)
25 bytes
The PIC12C508A is a testament to Microchip Technology's commitment to providing versatile and reliable microcontrollers. Its integration of essential features with a focus on simplicity and efficiency makes it an excellent choice for designers looking to optimize their embedded systems.