EN
  • EN
  • DE

TS3022IST

Part No TS3022IST
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 5V 8-Pin MSOP T/R / IC COMP R-R 1.8V HS 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Supply Voltage - Operating 1.8 V to 5 V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.16μA @ 5V
Current - Quiescent (Max) 90μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Max) 105ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 035033-TS3022IST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TS3022IST CAD Model

Description

Introducing the TS3022IST Dual Comparator from STMicroelectronics

The TS3022IST is a high-performance, dual-channel comparator produced by STMicroelectronics, a leader in semiconductor solutions. Designed to deliver precision and speed, this device is an excellent choice for a wide range of applications, from industrial to automotive systems.

Key Features

  • Low Power Consumption: The TS3022IST is optimized for low-power operations, making it ideal for battery-operated devices and power-sensitive applications.
  • High-Speed Operation: With a fast response time, the comparator is capable of high-speed signal processing, which is crucial for time-critical tasks.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5V, providing flexibility in various circuit designs and ensuring compatibility with both 3.3V and 5V systems.
  • Low Input Offset Voltage: The TS3022IST boasts a low input offset voltage, which enhances the accuracy of the device and ensures reliable performance in precision applications.
  • Push-Pull Outputs: The comparator features push-pull outputs, which eliminate the need for external pull-up resistors and simplify circuit design.
  • Extended Temperature Range: It is specified for operation over an extended temperature range, making it suitable for harsh environments.

Applications

The TS3022IST is versatile and can be used in various applications such as:

  • Control systems
  • Window comparators
  • Battery chargers
  • Signal waveform detection
  • Automotive electronics
  • Level shifters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TS3022IST is no exception, with rigorous testing and quality control measures in place to ensure it meets the requirements of the most demanding applications.

Conclusion

Whether you are designing an energy-efficient portable device or a robust system for an industrial setting, the TS3022IST dual comparator offers the precision, speed, and reliability you need. Its low power consumption, high-speed operation, and wide supply voltage range make it a versatile and practical choice for designers and engineers.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $12.4752
Micrel
Comparator with Reference
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4052 $56.2080
90+ $1.1530 $103.7700
135+ $1.1170 $150.7950
190+ $1.0810 $205.3900
240+ $1.0449 $250.7760
325+ $0.9368 $304.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,522 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess