EN
  • EN
  • DE

LT1016IN8#PBF

Part No LT1016IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 10NS HI-SPEED 8DIP / Comparator Single ±5V/10V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Maximum) 3mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 35mA
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 780129-LT1016IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1016
Introduction Date February 06, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1016IN8#PBF CAD Model

Description

The LT1016IN8#PBF from Linear Technology is a cutting-edge ultrafast precision comparator that boasts a groundbreaking propagation delay of just 10ns with input overdrive as low as 5mV. This high-performance component is designed to provide a perfect blend of speed and accuracy for a wide range of applications, including high-speed signal processing, data acquisition systems, and various timing circuits.

Key Features

  • Precision Performance: The LT1016 ensures tight parameter specifications, including offsets voltage of 2.5mV and a maximum offset voltage drift of 20µV/°C, ensuring reliable and consistent performance across a range of conditions.
  • High-Speed Operation: With its remarkable 10ns propagation delay, the LT1016 is one of the fastest comparators available, making it ideal for high-frequency and quick-response applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1016 maintains a low power consumption, with a supply current of typically 4.5mA, which is beneficial for power-sensitive designs.
  • Versatile Power Supply: It can operate on a power supply range from 4.5V to 7V, allowing for flexibility in various system designs.
  • Robust Design: The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its durability and ease of handling.

Applications

The LT1016IN8#PBF is a versatile component that can be used in a plethora of applications, including:

  • High-Speed Analog to Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Window Comparators
  • Waveform Generators
  • High-Speed Triggers
  • Pulse and Square Wave Shapers
  • Time-of-Flight Systems
  • High-Speed Sampling Circuits

Conclusion

The LT1016IN8#PBF is a testament to Linear Technology's commitment to providing high-quality, precision components. Its exceptional speed, accuracy, and low power consumption make it an excellent choice for designers seeking to enhance the performance of their high-speed signal processing and timing applications.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5036 $55.0072
5+ $22.5671 $112.8355
7+ $21.8619 $153.0333
10+ $21.1566 $211.5660
13+ $20.4514 $265.8682
17+ $18.3358 $311.7086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess