Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 1.8V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Current - Cathode 250μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 035122-TS4436ICT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4436ICT CAD Model

Description

Introducing the TS4436ICT Voltage Reference from STMicroelectronics

The TS4436ICT is a precision voltage reference component designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the TS4436 series, which is engineered to provide highly stable and accurate reference voltages for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply monitoring.

At the heart of the TS4436ICT lies its low temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature. This feature is crucial for applications that demand a high degree of precision and operate across a wide range of environmental conditions. With a typical temperature coefficient of only 50 ppm/°C, the TS4436ICT provides a stable reference under varying temperatures.

The device offers a fixed output voltage of 4.096V, a common reference value that is particularly useful for ADCs and DACs with a power supply voltage of 5V. This voltage level allows for a wide dynamic range in signal processing applications, making it a versatile choice for designers.

One of the standout features of the TS4436ICT is its low operational current, which typically stands at 400 µA. This low power consumption makes it an excellent choice for portable and battery-powered devices where power efficiency is paramount. Additionally, the TS4436ICT is characterized by its low output noise, contributing to the high signal integrity required in precision electronics.

The device is packaged in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it suitable for integration into a wide array of electronic systems.

In summary, the TS4436ICT from STMicroelectronics is a top-tier voltage reference that offers a blend of precision, stability, and power efficiency. Its robust design and versatile features make it an essential component for designers who require a reliable reference voltage in their electronic circuits.

For more information on the TS4436ICT, including datasheets and application notes, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7225
ECAD model for TLVH431BQDBVR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
ON Semiconductor
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1503
ECAD model for TLV431ASN1T1G
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6402 $67.2210
250+ $0.5254 $131.3500
385+ $0.5089 $195.9265
530+ $0.4925 $261.0250
680+ $0.4762 $323.8160
910+ $0.4269 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,550 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention