EN
  • EN
  • DE

TS5070

Part No TS5070
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PROGRAMMABLE CODEC/FILTER COMBO 2ND GENERATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274388-TS5070
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5070 CAD Model

Description

Product Overview: TS5070 from STMicroelectronics

The TS5070 by STMicroelectronics is a high-precision operational amplifier that offers an optimal balance of performance features suitable for a wide range of applications. Designed to cater to the demands of both industrial and consumer markets, the TS5070 is a versatile component that excels in scenarios requiring accuracy and stability.

Key Features

  • Low Offset Voltage: The TS5070 boasts a low input offset voltage, which makes it an excellent choice for applications where precision is paramount, such as in instrumentation or control systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising on the quality of the signal amplification.
  • Low Noise: The device features low noise levels, ensuring that the signal integrity is maintained, particularly important in sensitive audio and measurement applications.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, which is crucial for applications involving digital-to-analog converters or filters.
  • Supply Voltage Range: The TS5070 operates over a broad supply voltage range, accommodating various power supply specifications and making it adaptable to different system designs.

Applications

The TS5070 is well-suited for a range of applications, including:

  • Test and measurement equipment
  • Precision amplifiers in control systems
  • Audio electronics
  • Analog filters
  • Data acquisition systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS5070 is no exception. It is built to meet the stringent requirements of industrial applications and is tested rigorously to ensure its performance under a wide range of conditions.

Conclusion

The TS5070 operational amplifier is an exemplary product from STMicroelectronics that integrates high precision, low noise, and stability in one package. It is an ideal choice for engineers and designers looking to enhance the performance of their electronic systems without compromising on reliability or cost-effectiveness.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Spansion
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess