EN
  • EN
  • DE

TS820-800BM-TR

Part No TS820-800BM-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SENSITIVE SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 396072-TS820-800BM-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TS820-800BM-TR CAD Model

Description

STMicroelectronics TS820-800BM-TR Thyristor

The TS820-800BM-TR is a robust and versatile thyristor manufactured by STMicroelectronics, designed to cater to a wide array of power control and switching applications. This component is part of the ST's SCR (Silicon-Controlled Rectifier) range, providing efficient solutions for circuits requiring rectification and thyristor-based control.

Key Features

  • Voltage Capacity: The TS820-800BM-TR can handle voltages up to 800V, making it suitable for high-voltage applications.
  • Current Rating: It has a current rating of 8A, which allows it to manage moderate to high power levels in various electronic circuits.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) is specified at a maximum of 1.3V, ensuring low power consumption for the gate control.
  • On-state RMS Current: It offers an on-state RMS current of 8A, ensuring stable operation under load.
  • Surge Current: The device can withstand a non-repetitive surge peak on-state current (ITSM) of up to 80A, providing reliability during transient conditions.
  • Package: Housed in a DPAK (TO-252) package, the TS820-800BM-TR is compact and suitable for surface-mounted applications.
  • Temperature Range: It operates over a junction temperature range from -40°C to 125°C, making it reliable in a wide range of environmental conditions.

Applications

The TS820-800BM-TR is engineered for optimal performance in various applications, such as:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Power switching devices

With its robust design and reliable performance, the TS820-800BM-TR from STMicroelectronics is an excellent choice for designers looking for a high-quality thyristor that can handle demanding power control tasks. Whether it is for industrial, automotive, or consumer electronics, this component provides the efficiency and durability needed for effective power management solutions.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess