EN
  • EN
  • DE

TS9222IYPT

Part No TS9222IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TS9222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-11018-2, 497-11018-1, 497-11018-6, -497-11018-1, -497-11018-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901260-TS9222IYPT
Ultra Librarian 3D Model Ultra Librarian TS9222IYPT CAD Model

Description

STMicroelectronics Product Overview: TS9222IYPT

The TS9222IYPT is a high-fidelity, rail-to-rail input/output operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This op-amp is crafted to deliver outstanding audio performance and versatility, making it an ideal choice for a wide range of applications, from professional audio equipment to high-quality consumer audio systems.

At the heart of the TS9222IYPT's design is its ability to operate with a low distortion level, coupled with an extended bandwidth. This ensures that audio signals are amplified with high fidelity, preserving the integrity of the original sound. The rail-to-rail input/output feature provides the maximum dynamic range, which is especially beneficial when working with low supply voltages.

The device is characterized by a low noise figure, which translates to a clearer audio output with less unwanted background hiss or hum. This makes the TS9222IYPT an excellent choice for sensitive audio applications where maintaining signal purity is paramount. Additionally, its high slew rate ensures that the op-amp can handle rapid changes in input signals without distortion, which is crucial for high-quality audio reproduction.

STMicroelectronics has engineered the TS9222IYPT for optimal power efficiency, which not only conserves energy but also minimizes heat generation. This leads to improved reliability and longevity of the product, as well as the potential for use in compact, space-constrained designs without the need for extensive heat management.

The TS9222IYPT comes in a TSSOP package, which is known for its small footprint and suitability for high-density mounting. This makes it an excellent choice for modern, sleek audio equipment where space is at a premium. The operational amplifier also features a wide operating temperature range, ensuring stable performance across various environmental conditions.

In summary, the TS9222IYPT from STMicroelectronics is a top-tier operational amplifier that provides audiophile-grade amplification, robust design, and efficient operation. It stands as a testament to STMicroelectronics' commitment to delivering high-quality audio components that cater to the needs of both professional and consumer markets.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0738 $52.2546
40+ $2.5221 $100.8840
62+ $2.4433 $151.4846
85+ $2.3645 $200.9825
110+ $2.2857 $251.4270
147+ $2.0492 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,465 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess