EN
  • EN
  • DE

TSB512IYDT

Part No TSB512IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RAIL-TO-RAIL INPUTS AND OUTPUTS,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000259-TSB512IYDT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Amplifier Type General Purpose
Slew Rate 3V/µs
Gain Bandwidth Product 6 MHz
Voltage - Input Offset 1.5 mV
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian TSB512IYDT CAD Model

Description

Introducing the TSB512IYDT Operational Amplifier from STMicroelectronics

The TSB512IYDT is a high-precision operational amplifier designed by the renowned semiconductor manufacturer, STMicroelectronics. This op-amp is part of their commitment to providing advanced electronic components that meet the needs of a wide range of applications. With its impressive technical specifications, the TSB512IYDT stands out as a reliable and efficient solution for professional electronics designers.

Key Features

  • Low Input Offset Voltage: The TSB512IYDT boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Power Consumption: Designed for energy efficiency, this op-amp consumes minimal power, making it suitable for battery-operated devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, providing flexibility in various circuit designs and compatibility with both single and dual power supplies.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising the amplification quality.
  • Stable Performance: The TSB512IYDT is designed to maintain stability and performance over a wide range of operating conditions, ensuring reliability in diverse environments.

Applications

The versatility of the TSB512IYDT makes it suitable for a multitude of applications, including:

  • Signal Conditioning
  • Active Filters
  • Medical Instrumentation
  • Automotive Electronics
  • Power Supply Control

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSB512IYDT is no exception. It is manufactured to meet the highest industry standards, ensuring robustness and longevity in the field. Whether for industrial, automotive, or consumer electronics, this operational amplifier is a trustworthy component for sophisticated electronic systems.

For detailed specifications and application support, visit STMicroelectronics' official website or contact their customer service for assistance in integrating the TSB512IYDT into your next project.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2665 $63.3250
115+ $1.0392 $119.5080
175+ $1.0067 $176.1725
240+ $0.9743 $233.8320
310+ $0.9418 $291.9580
415+ $0.8443 $350.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess