EN
  • EN
  • DE

TSB611IYLT

Part No TSB611IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000244-TSB611IYLT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TSB611
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TSB611IYLT CAD Model

Description

The TSB611IYLT is a high-performance operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the TSB611 series, designed to offer a blend of power efficiency and accuracy, making it suitable for a wide range of applications, including industrial, automotive, and personal electronics.

Key Features

  • Low Power Consumption: The TSB611IYLT has been optimized for low-voltage operations, with a typical supply current of just 60 µA, which is ideal for battery-powered applications.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages from 2.7 V to 5.5 V, allowing for flexibility in various circuit designs.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.3 MHz, this op-amp can handle a broad spectrum of frequencies, making it suitable for audio processing, filtering, and signal conditioning.
  • Low Input Offset Voltage: The TSB611IYLT features a low input offset voltage, which enhances the accuracy of signal amplification and makes it a good choice for precision applications.
  • Extended Temperature Range: The operational amplifier is designed to work in an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Robust ESD Protection: It comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from sudden electrical spikes.

Applications

The versatility of the TSB611IYLT allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning modules
  • Automotive control systems
  • Audio equipment
  • Analog filters
  • Medical instrumentation

In summary, the STMicroelectronics TSB611IYLT operational amplifier is a high-performance, low-power device that offers excellent accuracy and stability. Its robust design and wide operating temperature range make it an ideal choice for designers seeking a reliable op-amp for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9300 $51.1500
115+ $0.8711 $100.1765
180+ $0.8417 $151.5060
260+ $0.7828 $203.5280
335+ $0.7534 $252.3890
415+ $0.7240 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess