EN
  • EN
  • DE

TSH512C

Part No TSH512C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HiFi stereo/mono infrared transmitter Stereo sub-carrier generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274716-TSH512C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH512C CAD Model

Description

STMicroelectronics TSH512C Product Overview

The TSH512C is a high-performance operational amplifier from STMicroelectronics, designed to offer a perfect balance of speed and precision for a wide range of applications. This operational amplifier stands out due to its low-voltage operation and low noise, making it an ideal choice for audio processing, sensor signal conditioning, and other analog circuits requiring high fidelity and accuracy.

Key Features

  • High Slew Rate: With a high slew rate, the TSH512C can handle rapid changes in input signals, making it suitable for high-speed signal processing applications.
  • Low Noise Performance: The device offers low noise density, which is critical for applications where signal integrity is paramount.
  • Wide Bandwidth: The amplifier provides a wide bandwidth, which ensures that signals are amplified without significant loss of detail, preserving the integrity of high-frequency components.
  • Low Distortion: The TSH512C is designed to minimize harmonic distortion, which is essential for high-quality audio applications and precision instrumentation.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with battery-operated devices.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive a variety of loads, including audio transducers and other low-impedance devices.

Applications

The TSH512C is versatile and can be used in a multitude of applications, including:

  • Professional audio equipment
  • Active filters and signal processing
  • Medical instrumentation
  • Analog-to-digital converter drivers
  • Battery-powered devices
  • Telecommunications systems

Conclusion

STMicroelectronics' TSH512C operational amplifier is a robust and reliable component that offers the performance needed for demanding applications. Its combination of high-speed, low-noise operation, and low harmonic distortion makes it an excellent choice for designers looking to create high-performance audio systems, precision measurement instruments, and other sensitive analog circuits. The versatility of the TSH512C, along with its ability to operate on a single supply voltage, makes it a valuable addition to any electronic designer's toolkit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2620 $59.6680
34+ $3.4973 $118.9082
52+ $3.3876 $176.1552
71+ $3.2790 $232.8090
92+ $3.1693 $291.5756
122+ $2.8413 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess