Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 98V/μs
-3db Bandwidth 74MHz
Current - Input Bias 6μA
Voltage - Input Offset 1.2mV
Supply Current 9.8mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TSH64
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1274720-TSH64CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH64CD CAD Model

Description

STMicroelectronics TSH64CD Operational Amplifier

The TSH64CD is a high-performance operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This operational amplifier is particularly noted for its low-power consumption and high bandwidth, making it a suitable choice for a variety of applications, including audio processing, sensor signal conditioning, and active filtering.

Key Features

  • Wide Bandwidth: The TSH64CD boasts a wide bandwidth of 75 MHz, which allows it to handle high-speed signals and maintain fidelity across a broad range of frequencies.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, minimizing the distortion and interference that can degrade the quality of the output signal.
  • Low Power Consumption: The device is designed for efficiency, with a low power consumption that makes it ideal for battery-powered applications or where power conservation is a priority.
  • Rail-to-Rail Output: The rail-to-rail output capability of the TSH64CD provides a wide dynamic range, which is particularly useful in single-supply operations and maximizes the swing of the output signal.

Applications

The versatility of the TSH64CD operational amplifier allows it to be used in various applications, including:

  • Audio and video signal processing
  • Telecommunications
  • Active filters and oscillators
  • Analog-to-digital converter (ADC) drivers
  • Battery-powered devices
  • Portable instrumentation

Technical Specifications

The TSH64CD operational amplifier is offered in an SO-14 package and is characterized by the following technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Input Offset Voltage: Typically 3 mV
  • Operating Temperature Range: -40°C to +85°C

With its combination of low power, high bandwidth, and precision performance, the TSH64CD from STMicroelectronics stands out as a robust solution for designers looking to optimize their electronic circuits with a reliable and efficient operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (2x2)
Lowest to $72.7273
ECAD model for LTC6261IDC#TRMPBF
Texas Instruments
IC CMOS 4 CIRCUIT 16SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Lowest to $5.5415
ECAD model for TLV2775ID
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $13.6040
ECAD model for OP262TRZ-EP
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 12DFN
Lowest to $8.2106
ECAD model for LT1469AIDF#TRPBF
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 8SOIC / Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable
Need more? Email Us
ECAD model for MAX4216ESA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention