Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Amplifier
Applications Power Management
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSM103
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 382469-TSM103AIDT
Ultra Librarian 3D Model Ultra Librarian TSM103AIDT CAD Model

Description

Overview of the TSM103AIDT from STMicroelectronics

The TSM103AIDT is a versatile and integrated device from STMicroelectronics, designed to offer both voltage reference and operational amplifiers in a single package. This dual operational amplifier and voltage reference IC is engineered to provide a high degree of accuracy and stability, making it an ideal choice for a wide range of applications, including power supply control, battery chargers, and energy management systems.

Key Features

  • Dual Operational Amplifiers: The TSM103AIDT includes two internally compensated operational amplifiers that provide low offset voltage, making them suitable for precision analog processing.
  • Voltage Reference: Alongside the operational amplifiers, the device contains a precise voltage reference which offers a stable output voltage of 2.5V, crucial for maintaining consistent performance in sensitive electronic circuits.
  • Low Power Consumption: With an emphasis on energy efficiency, the TSM103AIDT operates with low power consumption, which is beneficial for portable and battery-operated devices.
  • Wide Operating Voltage Range: The device can function across a broad range of supply voltages, from 2.7V to 36V, providing flexibility in various power environments.
  • High Gain Bandwidth Product: The operational amplifiers in the TSM103AIDT feature a high gain bandwidth product, ensuring good frequency response for feedback control systems.

Applications

The versatility of the TSM103AIDT allows it to be utilized in numerous applications. It is particularly well-suited for:

  • Power supply control circuits
  • Battery-powered and portable devices
  • Energy management systems
  • Automotive electronics
  • Charging circuits for batteries
  • Analog signal conditioning

Package and Quality

The TSM103AIDT is available in a compact SO-8 package, which is conducive to space-constrained applications. STMicroelectronics ensures that this product meets high-quality standards, with rigorous testing and validation to guarantee performance and reliability.

In summary, the TSM103AIDT from STMicroelectronics is a highly integrated, efficient, and reliable solution for a multitude of electronic applications requiring both operational amplifiers and a stable voltage reference.

You May Also Be Interested in

Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88953ALMG-TR
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for EL4331CSZ-T7
Intersil
LINE DRIVER/RECEIVER
Lowest to $3.0128
ECAD model for ISL1556IRZ
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $244.2106
ECAD model for LTC6406IUD#PBF
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
ECAD model for ADL5567ACPZN-R7
Microchip Technology
IC LIMIT AMP 16MLF
Lowest to $101.7261
ECAD model for SY88149HLMG
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7244 $65.1960
220+ $0.5951 $130.9220
340+ $0.5757 $195.7380
465+ $0.5575 $259.2375
600+ $0.5394 $323.6400
805+ $0.4838 $389.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,340 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention