EN
  • EN
  • DE

TSM103WID

Part No TSM103WID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Amplifier
Applications Power Management
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM103
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274771-TSM103WID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM103WID CAD Model

Description

Product Overview: TSM103WID from STMicroelectronics

The TSM103WID is a versatile and high-performance integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This device is a monolithic IC that combines two op-amps and one voltage reference, making it a perfect choice for a wide range of applications, including power supply management, battery chargers, and energy-efficient solutions.

Key Features

  • Dual Operational Amplifiers: The TSM103WID houses two operational amplifiers with low input bias current, which are internally frequency-compensated. This feature allows for a broad range of analog signal processing tasks.
  • Precision Voltage Reference: A precise 2.5V voltage reference is included, which is ideal for voltage monitoring and precise current control in various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM103WID operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2.7V to 36V, providing flexibility in various system designs.
  • Large Gain Bandwidth Product: The op-amps within the TSM103WID offer a large gain bandwidth product, ensuring reliable performance for feedback control systems.
  • Extended Industrial Temperature Range: This IC is capable of operating over an extended temperature range, making it robust for industrial applications.

Applications

The TSM103WID is designed to cater to a diverse array of applications. It is particularly well-suited for control system applications, such as sensor signal conditioning, low-side current sensing, and active filtering. Additionally, its precision voltage reference makes it an excellent choice for voltage regulation tasks, power supply monitoring, and A/D convertor reference voltage generation.

Quality and Reliability

STMicroelectronics ensures that the TSM103WID meets the highest quality and reliability standards. This product is a testament to ST's commitment to providing innovative and reliable components for the electronics industry. With the TSM103WID, designers can expect a robust, efficient, and versatile IC that enhances the performance and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2084 $50.0160
585+ $0.1710 $100.0350
910+ $0.1657 $150.7870
1,250+ $0.1603 $200.3750
1,615+ $0.1550 $250.3250
2,160+ $0.1390 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,037 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess