EN
  • EN
  • DE

TSV321RAILT

Part No TSV321RAILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Operating Supply Current 500μA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035366-TSV321RAILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV321RAILT CAD Model

Description

TSV321RAILT Operational Amplifier by STMicroelectronics

The TSV321RAILT from STMicroelectronics is a single operational amplifier (op-amp) designed to offer a perfect blend of performance and power efficiency for a wide array of electronic applications. This device is part of STMicroelectronics' commitment to providing advanced circuit components that meet the rigorous demands of modern electronic designs.

Key Features

  • Low Power Consumption: The TSV321RAILT is optimized for low-voltage operations, consuming very little power, which makes it ideal for battery-powered applications.
  • High Precision: With its precision characteristics, this op-amp provides excellent accuracy, ensuring reliable performance in critical signal processing tasks.
  • Rail-to-Rail Output: The ability to swing its output from rail to rail enhances the dynamic range, allowing for better signal representation, especially in low-voltage applications.
  • Wide Bandwidth: Offering a bandwidth that is sufficient for a variety of applications, the TSV321RAILT can handle a range of frequencies without compromising signal integrity.
  • Stable Operation: Designed for stability, the op-amp ensures consistent performance across a range of conditions, reducing the risk of oscillations and ensuring reliable operation.

Applications

The versatility of the TSV321RAILT allows it to be used in numerous applications, including:

  • Portable devices
  • Signal conditioning
  • Active filters
  • Medical devices
  • Automotive electronics
  • Consumer electronics
  • Power supply control

Technical Specifications

The TSV321RAILT comes in a small package, yet it packs a range of technical features that make it a robust choice for electronic designs:

  • Supply Voltage Range: 2.7V to 5.5V
  • Low Input Offset Voltage
  • Operating Temperature Range: -40°C to +125°C
  • ESD Tolerance
  • RoHS Compliant

Overall, the TSV321RAILT operational amplifier is a testament to STMicroelectronics' dedication to providing high-quality, reliable components for the electronics industry. Its combination of low power, high precision, and rail-to-rail output capability makes it an excellent choice for designers seeking to optimize their applications for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2835 $51.3400
85+ $1.2023 $102.1955
130+ $1.1616 $151.0080
190+ $1.0804 $205.2760
245+ $1.0398 $254.7510
305+ $0.9992 $304.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess