EN
  • EN
  • DE

TSV522IQ2T

Part No TSV522IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CMOS 1.15MHZ RRO 8DFN / Op Amp Dual GP R-R I/O 5.5V 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.89 V/μs
GBP - Gain Bandwidth Product 1.15MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 45μA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 798514-TSV522IQ2T
Popularity Medium
Supply and Demand Status Balance
Family Name TSV522
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSV522IQ2T CAD Model

Description

Introducing the TSV522IQ2T from STMicroelectronics

The TSV522IQ2T is a state-of-the-art operational amplifier (op-amp) brought to you by STMicroelectronics, a leader in the semiconductor space. This precision analog component is designed to meet the requirements of modern electronic applications that demand low power consumption without compromising on performance.

At the heart of the TSV522IQ2T's appeal is its impressive power-to-performance ratio. Operating on a power supply range from 2.7V to 5.5V, it is incredibly versatile and suitable for battery-powered devices and portable applications. The device boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for sensor interfaces, battery-supplied and portable applications, and active filtering.

The TSV522IQ2T comes in an ultra-small, leadless package that is perfect for space-constrained applications. Despite its compact size, it does not skimp on features. With a gain bandwidth product of 1.6 MHz and a phase margin of 60 degrees, it provides stable operation for a variety of feedback networks. Its rail-to-rail input and output capability allow for a wide dynamic range, which is especially beneficial in single-supply operations.

Furthermore, the TSV522IQ2T features an extended temperature range, functioning reliably from -40°C to +125°C. This robust performance ensures that it can be deployed in a wide range of environments and conditions, from industrial to automotive settings.

Its low input bias current, low noise, and low power shutdown mode are additional features that make the TSV522IQ2T a highly efficient and practical choice for designers looking to optimize their applications. Whether it's for amplifying low-level signals or performing precise analog computations, the TSV522IQ2T delivers consistent performance with a high level of integration.

In summary, the TSV522IQ2T from STMicroelectronics is a remarkable operational amplifier that offers a perfect blend of low power consumption, high accuracy, and compact form factor. It is an excellent choice for engineers who need a reliable and efficient op-amp for their next-generation electronic designs.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5693 $54.9255
80+ $1.2877 $103.0160
125+ $1.2474 $155.9250
170+ $1.2072 $205.2240
215+ $1.1670 $250.9050
290+ $1.0462 $303.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess