EN
  • EN
  • DE

TSV620ICT

Part No TSV620ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-rail input/output 29 μA 420 kHz CMOS operational amplifiers | IC OPAMP GP 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.14V/μs
Gain Bandwidth Product 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Supply Current 29μA
Current - Output / Channel 74mA
Supply Voltage , Single/Dual (±) 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number TSV620
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 735489-TSV620ICT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV620ICT CAD Model

Description

The TSV620ICT is a high-precision operational amplifier from STMicroelectronics, designed to offer a blend of performance and power efficiency for a wide range of applications. This op-amp features a low input offset voltage, extended temperature range, and an excellent speed-to-power consumption ratio, making it an ideal choice for sensor signal conditioning, battery-supplied and portable devices, and active filtering.

Key Features

  • Low Power Consumption: With its low power draw, the TSV620ICT is well-suited for battery-operated devices, ensuring extended usage between charges.
  • High Precision: The device offers a low input offset voltage, which is crucial for precision applications that require accurate signal amplification.
  • Wide Supply Voltage Range: The TSV620ICT operates over a wide range of supply voltages, from 2.7V to 5.5V, accommodating various power supply configurations.
  • Extended Temperature Range: This op-amp is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to +125°C.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance, enhancing the overall accuracy of the system.

Applications

The versatility of the TSV620ICT makes it suitable for numerous applications. It is commonly used in:

  • Sensor signal conditioning circuits
  • Portable and battery-powered devices
  • Active filtering solutions
  • Analog-to-digital converter (ADC) drivers
  • Medical instrumentation

Product Specifications

Parameter Value Supply Voltage (V<sub>cc) 2.7V to 5.5V Input Offset Voltage 800 µV max (at 25°C) Operating Temperature Range -40°C to +125°C Package 5-pin SOT23

Overall, the TSV620ICT from STMicroelectronics is a robust, precise, and power-efficient operational amplifier that is well-suited for a variety of demanding applications that require high accuracy and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess