EN
  • EN
  • DE

TSX3702IPT

Part No TSX3702IPT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 16V DUAL 8TSSOP / Comparator CMOS Push-Pull 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type CMOS
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 8µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Base Product Number TSX3702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-15705-2,497-TSX3702IPTTR,-497-15705-1,-1138-TSX3702IPTDKR,-497-15705-6,-1138-TSX3702IPTTR,497-15705-6,497-15705-2,-1138-TSX3702IPTCT,497-15705-1,497-TSX3702IPTDKR,-497-15705-6-ND,497-TSX3702IPTCT,497-15705-1-ND,497-15705-6-ND,497-15705-2-ND,-497-15705-2-ND,-497-15705-1-ND
Standard Package 4,000
Win Source Part Number 1101556-TSX3702IPT
Ultra Librarian 3D Model Ultra Librarian TSX3702IPT CAD Model

Description

STMicroelectronics TSX3702IPT Dual Voltage Comparator

The TSX3702IPT is a high-precision, dual voltage comparator designed by STMicroelectronics to offer a perfect blend of low power consumption and high accuracy performance for a wide array of applications. This component is part of the TSX3700 series, which is renowned for its ability to operate with a very low supply current, making it an ideal choice for portable and battery-powered devices where energy efficiency is paramount.

Manufactured with advanced CMOS technology, the TSX3702IPT operates over a wide supply voltage range from 2.7V to 16V, which provides designers with the flexibility to use it in various circuit configurations. This dual comparator is characterized by its very low input offset voltage of 5mV max and a typical input bias current of only 1pA, ensuring high accuracy in signal comparison tasks.

The device boasts a high-speed response with a typical response time of only 200ns for a 5mV overdrive, making it suitable for fast signal processing applications. Additionally, the TSX3702IPT features an open-drain output stage, allowing for direct connection to a transistor or microcontroller, and enabling wired-OR configurations and easy interfacing with different logic levels.

STMicroelectronics has designed the TSX3702IPT with an extended temperature range, from -40°C to +125°C, ensuring reliable operation under various environmental conditions. This makes the comparator well-suited for automotive, industrial, and other demanding applications where temperature extremes are common.

For ease of integration into electronic systems, the TSX3702IPT comes in a compact TSSOP-8 package, which is highly space-efficient and compatible with standard surface-mount technology. This package also provides improved thermal performance and reduced cross-talk between the comparators.

In summary, the TSX3702IPT from STMicroelectronics is a feature-rich, dual voltage comparator that combines low power operation with high precision and speed. It is an excellent choice for designers looking for a reliable and efficient solution for their comparison needs in various applications, including but not limited to control systems, battery management, and sensor interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $2.9245
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Micrel
Comparator with Reference
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3415 $53.6600
95+ $1.1007 $104.5665
145+ $1.0663 $154.6135
195+ $1.0319 $201.2205
255+ $0.9975 $254.3625
340+ $0.8943 $304.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess