EN
  • EN
  • DE

LT1719CS8#TRPBF

Part No LT1719CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R I/O SGL 3/5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 6μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058587-LT1719CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1719CS8#TRPBF CAD Model

Description

The LT1719CS8#TRPBF is a high-speed comparator manufactured by Linear Technology, designed to deliver fast and reliable performance for a wide range of applications requiring the comparison of signals. This precision comparator is known for its high speed with a propagation delay of just 4.5ns and low power consumption, making it an ideal choice for system designs where both speed and efficiency are critical.

Key Features:

  • Fast Propagation Delay: With a propagation delay of only 4.5ns, the LT1719CS8#TRPBF ensures quick response times, which is crucial for high-frequency or time-sensitive applications.
  • Low Power Consumption: This comparator operates with a supply current of just 2.1mA, which is beneficial for battery-powered devices and power-sensitive systems.
  • Wide Supply Voltage Range: The device can operate from a 2.7V to 7V supply, giving designers flexibility in various supply environments.
  • Input Voltage Range: The LT1719CS8#TRPBF features an input voltage range that extends from the negative supply to 1.2V below the positive supply, allowing for a broad range of input signals.
  • Output Stage: The comparator comes with a rail-to-rail output stage, which ensures compatibility with a variety of subsequent stages in a signal chain.
  • Overdrive Protection: It is designed to handle input signal overdrive situations, thereby maintaining stability and reliability.
  • Package: The device is available in an 8-lead SOIC package, which is suitable for compact circuit designs.
  • Temperature Range: The LT1719CS8#TRPBF operates over an industrial temperature range of -40°C to 85°C, ensuring consistent performance across various environmental conditions.

Applications:

The high-speed nature of the LT1719CS8#TRPBF makes it well-suited for a variety of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed sampling circuits
  • Communication systems
  • ADC/DAC systems

In conclusion, the LT1719CS8#TRPBF from Linear Technology is a versatile and efficient solution for designers looking to incorporate a high-speed comparator into their electronic systems. Its combination of speed, low power, and robust features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7137 $58.2822
13+ $7.9702 $103.6126
20+ $7.7211 $154.4220
27+ $7.4721 $201.7467
35+ $7.2230 $252.8050
47+ $6.4758 $304.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess