EN
  • EN
  • DE

TSX393IST

Part No TSX393IST
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 2 CMOS 8MINISO / Comparator CMOS Open Drain 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type CMOS
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 8µA
CMRR, PSRR (Typ) 85dB CMRR
Propagation Delay (Max) 2.5µs
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MiniSO
Base Product Number TSX393
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349150-TSX393IST
Ultra Librarian 3D Model Ultra Librarian TSX393IST CAD Model

Description

Introducing the TSX393IST Dual Operational Amplifier

The TSX393IST is a cutting-edge dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This op-amp is part of ST's TSX series, which is renowned for its high precision and low power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Low Power Consumption: The TSX393IST is designed with power efficiency in mind. It operates with a low supply current, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: This op-amp can function across a wide range of supply voltages, from 2.7V up to 16V. This flexibility allows it to be used in various circuits without the need for additional power regulation components.
  • High Precision: Precision is paramount in operational amplifiers, and the TSX393IST does not disappoint. It offers excellent accuracy, which is essential for sensitive electronics where signal integrity is critical.
  • Low Input Offset Voltage: Minimizing input offset voltage is crucial for accurate signal amplification. The TSX393IST boasts a low input offset voltage, which helps in maintaining the fidelity of the input signal.
  • Extended Temperature Range: With an operating temperature range from -40°C to 125°C, the TSX393IST is robust and reliable, capable of functioning in extreme conditions without compromising performance.

Applications:

The versatility of the TSX393IST allows it to be used in a multitude of applications, including:

  • Automotive and industrial electronics
  • Sensor signal conditioning
  • Portable and battery-powered devices
  • Analog filters
  • Control systems

STMicroelectronics has packaged the TSX393IST in a compact, surface-mount package, making it easy to integrate into modern PCB designs. Its robustness, combined with ST's commitment to quality, ensures that this op-amp will provide consistent performance over its lifespan, making it a reliable choice for engineers and designers seeking a high-performance, low-power dual operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8332 $54.9960
70+ $1.5042 $105.2940
105+ $1.4572 $153.0060
145+ $1.4102 $204.4790
185+ $1.3632 $252.1920
250+ $1.2222 $305.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess