EN
  • EN
  • DE

TSZ124IQ4T

Part No TSZ124IQ4T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4 CIRC 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Amplifier 4 Circuit
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TSZ124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14337-2, 497-14337-1, 497-14337-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846028-TSZ124IQ4T
Ultra Librarian 3D Model Ultra Librarian TSZ124IQ4T CAD Model

Description

The TSZ124IQ4T is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics. This precision device is part of the TSZ series, which is renowned for its high accuracy and low power consumption. The TSZ124IQ4T is a quad op-amp, meaning it contains four independent op-amp units in a single package, making it a versatile choice for a wide range of applications, including sensor signal conditioning, active filtering, and audio processing.

Key Features

  • Low Offset Voltage: The TSZ124IQ4T boasts an ultra-low input offset voltage, which significantly reduces the error in signal amplification, ensuring a high degree of precision in analog applications.
  • Extended Temperature Range: This op-amp operates effectively over a wide temperature range, making it suitable for industrial and automotive applications where temperature variations are common.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices and applications where power conservation is a priority.
  • Rail-to-Rail Input and Output: The TSZ124IQ4T features rail-to-rail input and output stages, providing a wider dynamic range and making it ideal for single-supply operations.
  • High Gain Bandwidth Product: With its high-frequency response, this op-amp is capable of handling a broad spectrum of signals, making it a flexible choice for various high-speed signal processing tasks.

Applications

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Data acquisition systems
  • Analog signal conditioning
  • Audio electronics

Package and Quality

The TSZ124IQ4T is offered in a compact QFN-16 package, which is ideal for space-constrained applications. STMicroelectronics ensures the highest quality and reliability of its products, and the TSZ124IQ4T is no exception, meeting stringent industry standards for performance and durability.

With its combination of precision, low power, and versatility, the TSZ124IQ4T from STMicroelectronics is an excellent choice for designers looking to enhance system accuracy and efficiency in their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3059 $50.7298
53+ $1.8920 $100.2760
82+ $1.8329 $150.2978
113+ $1.7738 $200.4394
146+ $1.7146 $250.3316
196+ $1.5373 $301.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess