EN
  • EN
  • DE

TYN1012

Part No TYN1012
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SURGE CAPABILITY HIGH ON-STATE CURRENT HIGH STABILITY AND RELIABILITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275148-TYN1012
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN1012 CAD Model

Description

STMicroelectronics TYN1012 Thyristor

The TYN1012 from STMicroelectronics is a robust and versatile thyristor, also known as a silicon-controlled rectifier (SCR), that is designed to manage a wide range of AC power control and switching applications. This particular device is a standard 12A SCR that is capable of withstanding high surge currents, making it an ideal choice for applications that require phase control in converters, overvoltage crowbar protection, motor control circuits, and inrush current limiting circuits.

The TYN1012 operates with a peak off-state voltage (VDRM / VRRM) of 1000V, which ensures that the device can handle high voltage applications with ease. Its on-state RMS current is 12A, which allows for efficient conduction and power handling capabilities. The gate trigger current (IGT) is specified to be a maximum of 15mA, ensuring that the device can be easily triggered into conduction with a minimal control current.

Manufactured using STMicroelectronics' proven technology, the TYN1012 ensures a high level of reliability and performance. The package is designed to offer high thermal performance and is available in a TO-220AB package, which is widely used and recognized for its ease of integration into various circuit designs. The device also features a high immunity to dV/dt, ensuring stable operation under fast-changing voltage conditions.

The TYN1012 is also characterized by its low holding current, typically around 25mA, which contributes to its ability to maintain stable operation once triggered. Additionally, the device's low gate triggering current makes it compatible with digital control circuits and microcontroller interfaces, broadening its application scope.

With its combination of high voltage capability, surge current robustness, and reliable triggering characteristics, the TYN1012 is an excellent choice for designers looking for a cost-effective, high-performing SCR for their power control systems. STMicroelectronics provides comprehensive technical support and documentation for the TYN1012, ensuring that integrating this thyristor into your design is as straightforward as possible.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess