EN
  • EN
  • DE

TYN804RG

Part No TYN804RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 4A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.8V
Current - On State (It (AV)) (Maximum) 2.5A
Current - On State (It (RMS)) (Maximum) 4A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 63A, 60A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series TYN804
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807559-TYN804RG
Ultra Librarian 3D Model Ultra Librarian TYN804RG CAD Model

Description

The TYN804RG is a robust and versatile thyristor manufactured by STMicroelectronics. This semiconductor device is designed for high-performance operation in a variety of applications, including phase control in converters, motorbike voltage regulators, inrush current limiting circuits, and as a switching device in lighting systems.

Key Features

  • High Surge Capability: The TYN804RG is capable of withstanding high surge currents, making it suitable for applications that experience short-duration overloads.
  • Voltage Rating: It has a repetitive peak off-state voltage (Vdrm/Vrrm) of 800V, ensuring it can handle high voltage applications with ease.
  • On-State RMS Current: With an on-state RMS current (IT(RMS)) of 8A, the device can support a substantial continuous current flow.
  • Gate Trigger Current: The thyristor has a specified gate trigger current (IGT) that ensures reliable triggering of the device under various conditions.
  • Low Holding Current: The holding current (IH) is low, which helps to minimize power loss after the device has been triggered.
  • Package: Packaged in a TO-220AB, the TYN804RG offers a compact form factor and is easy to mount on a printed circuit board (PCB).
  • Operating Junction Temperature Range: It can operate over a wide temperature range, making it suitable for use in harsh environments.

Applications

The TYN804RG is suitable for a broad range of applications that require efficient and reliable control of high-power AC loads. It is commonly used in:

  • Home appliances
  • Industrial motor control
  • Power tools
  • Lighting systems
  • Power supplies
  • Voltage regulators

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TYN804RG is no exception. It is designed and manufactured to meet the highest industry standards, ensuring reliable performance and longevity in the field.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8915 $53.4900
140+ $0.7315 $102.4100
215+ $0.7086 $152.3490
295+ $0.6858 $202.3110
380+ $0.6629 $251.9020
505+ $0.5943 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess