EN
  • EN
  • DE

TYN810

Part No TYN810
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275159-TYN810
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN810 CAD Model

Description

STMicroelectronics TYN810 SCR

The TYN810 from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR) designed to manage a wide range of AC loads in industrial applications. This SCR is a key component in circuits where high surge capability and high immunity to harsh environments are required. It is particularly suitable for applications such as phase control operations in converters, inrush current limiting circuits, and as a bypass switch in SMPS (Switched-Mode Power Supplies).

Key Features

  • Voltage Capacity: The TYN810 is capable of withstanding voltages up to 800V, making it suitable for a variety of industrial applications.
  • Current Rating: It has a current rating of 10A, ensuring it can handle significant power levels.
  • High Surge Capability: This SCR can withstand surge currents, thus providing robust performance during short-term overloads.
  • Gate Trigger Current: The device features a gate trigger current of 15mA to 25mA, which is the typical range required to switch the SCR from the off-state to the on-state.
  • Low Holding Current: The holding current of the TYN810 is low, which helps prevent unwanted triggering due to noise or fluctuating power conditions.
  • Thermal Resistance: The SCR has a junction to case thermal resistance of 1.2°C/W, contributing to its ability to manage heat efficiently.

Applications

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Industrial power tools
  • Home appliances

The TYN810 is encapsulated in a TO-220AB package, a plastic package known for its good thermal performance and mechanical robustness. This package is widely used in commercial and industrial environments due to its ability to dissipate heat effectively and withstand mechanical stress.

With its combination of high voltage and current ratings, along with its surge handling capabilities, the TYN810 is an excellent choice for designers looking for a reliable SCR that can deliver consistent performance even under challenging conditions. STMicroelectronics' commitment to quality ensures that the TYN810 meets stringent standards, making it a trustworthy component for your power control needs.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess