EN
  • EN
  • DE

P0102DN

Part No P0102DN
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 0.8A SCRs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1234076-P0102DN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0102DN CAD Model

Description

The P0102DN from STMicroelectronics is a high-performance, low voltage N-channel MOSFET designed for a wide range of applications. This power MOSFET is part of STMicroelectronics' small-signal portfolio and is optimized for low on-resistance and high switching speed, making it an ideal choice for power management and efficiency improvement in various electronic circuits.

Key Features

  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring easy drive and enhancing its suitability for low voltage applications.
  • High-Speed Switching: The P0102DN is designed for fast switching applications, which is crucial for reducing power losses and increasing efficiency in power conversion systems.
  • Low On-Resistance: With its low on-resistance, this MOSFET minimizes conduction losses, thereby improving overall power efficiency and thermal performance.
  • Enhanced Durability: The robust design of the P0102DN ensures reliability and long-term performance even under challenging conditions.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications and for use in modern PCB designs.

Applications

The versatility of the P0102DN allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits
  • Portable electronic devices

Technical Specifications

Some of the technical specifications of the P0102DN include:

  • Drain-source voltage (V<sub>DS): 25V
  • Continuous drain current (I<sub>D): 1A
  • Power dissipation (P<sub>D): 0.4W
  • Operating temperature range: -55°C to 150°C

With its combination of low on-resistance, high-speed switching, and low threshold voltage, the P0102DN is a highly efficient solution for designers looking to optimize the performance of their low voltage applications.

For more detailed information, please refer to the official datasheet of the P0102DN provided by STMicroelectronics.

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess