EN
  • EN
  • DE

PC456LOYIP

Part No PC456LOYIP
Manufacturer Sharp Microelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833438-PC456LOYIP
Ultra Librarian 3D Model Ultra Librarian PC456LOYIP CAD Model

Description

The PC456LOYIP is a Photocoupler manufactured by Sharp Microelectronics. It is designed for electrical isolation in various electronic circuits, providing a barrier against voltage transients and noise. This device uses an LED and a phototransistor to transmit signals optically, enabling safe and reliable communication between circuits with different ground potentials.

Applications

  • Industrial Automation: Used extensively in Programmable Logic Controllers (PLCs) for isolating input and output signals.
  • Power Supplies: Offers galvanic isolation in switched-mode power supplies and inverters.
  • Motor Control Systems: Isolates sensitive control signals from high-power motor drive circuitry.
  • Medical Equipment: Provides safety isolation in medical devices to protect patients and equipment.
  • Communication Systems: Used in data communication interfaces to isolate different ground potentials.

Features

  • High Isolation Voltage: Designed to withstand high voltage differences between input and output circuits.
  • Compact Footprint: Space-saving package design for high-density PCB layouts.
  • High Current Transfer Ratio (CTR): Efficient transfer of signals with minimal current loss.
  • Low Input Current Requirement: Reduces power consumption in the control circuitry.
  • RoHS Compliance: Complies with environmental regulations restricting hazardous substances.

Benefits

  • Enhanced Safety: Protects circuits and personnel from high voltage hazards by providing a strong isolation barrier.
  • Noise Reduction: Minimizes the impact of electrical noise on signal transmission, improving signal integrity.
  • Ground Loop Elimination: Prevents ground loops, which can cause inaccurate measurements and equipment damage.
  • Increased System Reliability: Isolates fault conditions to prevent cascading failures.
  • Space Efficiency: Small package allows for use in densely populated circuit boards.

Additional Details

The PC456LOYIP typically comes in a through-hole package. Its specifications include a specific isolation voltage rating (e.g., 5000 Vrms), a specified range for the current transfer ratio, and maximum ratings for the input LED's forward current and reverse voltage. The output phototransistor also has specified collector-emitter voltage and current ratings that should be considered for proper application. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and safety guidelines.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,619 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess