EN
  • EN
  • DE

UA741MJ

Part No UA741MJ
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description GENERAL-PURPOSE SINGLE OP-AMPs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275476-UA741MJ
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA741MJ CAD Model

Description

STMicroelectronics UA741MJ General-Purpose Operational Amplifier

The UA741MJ is a high-performance operational amplifier from STMicroelectronics that has been designed to offer a perfect balance of performance and versatility. This device is part of the UA741 series, which is renowned for its reliability and efficiency in a wide range of electronic applications. With its single op-amp configuration, the UA741MJ is an ideal choice for various analog tasks, including signal conditioning, filtering, and amplification.

Key Features

  • High Gain Bandwidth Product: The UA741MJ offers a gain bandwidth product of 1MHz, which makes it suitable for a variety of audio and control system applications.
  • Offset Voltage: A low input offset voltage ensures accurate signal amplification without significant deviation, providing a high level of precision in electronic circuits.
  • Input Bias Current: The device has a minimal input bias current, which is essential for maintaining signal integrity, especially in high impedance circuit configurations.
  • Supply Voltage Range: It operates efficiently across a wide range of supply voltages, from ±5V to ±15V, allowing for flexible usage in different power environments.
  • Output Short-Circuit Protection: The UA741MJ is equipped with output short-circuit protection, safeguarding the device against potential damage from output to ground or supply shorts.
  • Internal Frequency Compensation: With built-in frequency compensation, the UA741MJ ensures stability in feedback operations without the need for additional external components.

Applications

The versatility of the UA741MJ makes it an excellent choice for a variety of applications, including:

  • Summing amplifiers
  • Integrators or differentiators
  • Voltage followers
  • Analog filters
  • DC gain blocks
  • Many other conventional operational amplifier circuits

STMicroelectronics' UA741MJ is packaged in a robust metal can (TO-99 package), providing excellent thermal performance and reliability. This packaging also allows for easy integration into existing designs. Whether you're designing for industrial, commercial, or educational purposes, the UA741MJ stands as a testament to STMicroelectronics' commitment to delivering high-quality components that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess