EN
  • EN
  • DE

ULN2001M

Part No ULN2001M
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102204-ULN2001M
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULN2001M CAD Model

Description

The ULN2001M, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a robust array of seven Darlington transistors, each capable of driving a wide range of high-current, high-voltage loads. This integrated circuit is designed for interfacing between low-level logic circuits and multiple peripheral power loads commonly found in automotive, industrial, and consumer applications.

Key Features

  • High-Voltage Outputs: The ULN2001M can handle output voltages up to 50V, making it suitable for various applications that require direct operation from line voltage or automotive supplies.
  • High-Current Handling: Each Darlington pair in the array can deliver a continuous collector current of 500mA, with a peak current capability of 600mA, allowing the control of a wide array of high-power devices.
  • Integrated Suppression Diodes: For inductive loads, the device includes internal clamp diodes, providing an efficient means of suppressing voltage spikes and enhancing the longevity of the circuit.
  • Wide Operating Temperature Range: With an operating temperature range from -20°C to +85°C, the ULN2001M is suitable for challenging environmental conditions.
  • Input Compatible with Popular Logic Types: The array is designed to interface directly with TTL and 5V CMOS logic, ensuring seamless integration with a broad range of control circuits.

Applications

The versatility of the ULN2001M allows it to be employed in an extensive array of applications, including:

  • Relay Drivers
  • Stepper and DC Motor Controls
  • LED Displays and Indicator Arrays
  • Logic Buffers
  • Line Drivers

Package Information

The ULN2001M is available in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility for both through-hole and surface-mount PCB designs.

STMicroelectronics' ULN2001M is a testament to the company's commitment to delivering high-quality, reliable components. Its ability to drive high-current loads while interfacing seamlessly with logic-level signals makes it an invaluable component in the design of sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess