EN
  • EN
  • DE

ULN2003AA

Part No ULN2003AA
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102206-ULN2003AA
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULN2003AA CAD Model

Description

The ULN2003AA from STMicroelectronics is a robust and versatile array of seven Darlington transistors designed to provide interfacing solutions between low-level logic circuits and high-power devices. This integrated circuit is capable of driving a wide range of loads, including solenoids, relays, DC motors, LED displays, and incandescent lamps.

Key Features

  • High-Voltage Outputs: The ULN2003AA can handle output voltages up to 50V, making it suitable for various industrial applications.
  • High-Current Capability: Each Darlington pair can deliver a collector current of 500mA, allowing the device to drive substantial loads.
  • Integrated Suppression Diodes: The ULN2003AA includes built-in clamp diodes for inductive load transient suppression, which is essential for controlling devices such as relays and motors.
  • Wide Operating Temperature Range: This IC operates effectively over a temperature range of -20°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Input Compatibility: The inputs are compatible with various logic types, including TTL, 5V CMOS, and PMOS technologies.

Applications

The ULN2003AA is a highly adaptable component that can be used in numerous applications, including:

  • Driving stepper motors in printers and other office automation machines.
  • Actuating relays and solenoids in control systems.
  • Switching incandescent lamps and LEDs in display systems.
  • Interfacing with high-power circuits in consumer electronics.

Package and Quality

The ULN2003AA is available in a standard 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, which is suitable for through-hole or surface-mount technology (SMT) board assembly. STMicroelectronics ensures the highest quality and reliability of its products, subjecting the ULN2003AA to rigorous testing procedures to meet industry standards.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess