Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Capacitance @ Frequency 1pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 036184-USBULC6-2P6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBULC6-2P6 CAD Model

Description

USBULC6-2P6 - ESD Protection Device by STMicroelectronics

The USBULC6-2P6 is a robust and highly efficient ESD (Electrostatic Discharge) protection device designed by STMicroelectronics, a leader in semiconductor solutions. This component is specifically tailored to safeguard sensitive USB data lines from the perils of electrostatic discharges, which can potentially cause irreversible damage to electronic equipment.

Engineered with state-of-the-art technology, the USBULC6-2P6 offers bidirectional protection for both USB VBUS and data lines, ensuring comprehensive coverage against transient voltage spikes. It features a low line capacitance, making it suitable for high-speed data interfaces like USB 2.0 without compromising signal integrity. The device is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, which involves contact discharges of up to ±8kV and air discharges of up to ±15kV, thereby providing a high level of protection for sensitive circuitry.

This ESD protection device is housed in a compact SOT-666 package, which is not only space-saving but also allows for easy integration into a wide range of USB-powered applications. The small form factor ensures that it can be implemented in the most space-constrained designs without difficulty.

Key Features:

  • 2 data line protection
  • Protects VBUS
  • Very low capacitance: 3 pF
  • Low leakage current: 0.1 µA at 5.5 V
  • ESD protection up to ±15 kV
  • Maximal peak pulse power (PPP): 40W (8/20μs)
  • Complies with the following standards:
    • IEC 61000-4-2 level 4
    • ISO 10605 standard

Applications for the USBULC6-2P6 are diverse and include USB power supply connections, USB 2.0 power and data line protection, cell phones, PDAs, digital cameras, and portable devices where data line protection is essential. With its robust protection features and minimal design footprint, the USBULC6-2P6 is an ideal choice for designers looking to enhance the reliability and longevity of their USB interfaces.

By choosing STMicroelectronics' USBULC6-2P6 for your design, you are ensuring that your products are well-protected against the common threat of ESD, thus enhancing customer satisfaction through improved product durability and performance.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3356 $65.4420
470+ $0.2754 $129.4380
730+ $0.2668 $194.7640
1,005+ $0.2582 $259.4910
1,300+ $0.2495 $324.3500
1,735+ $0.2238 $388.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,500 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention