Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage 11.5V ~ 23.5V
Duty Cycle 70%
Switching Frequency 60kHz
Power (W) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 10-SOP
Supplier Device Package 10-SSO
Mounting Style SMD
Family Part Number VIPER06
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 1279295-VIPER06LS
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER06LS CAD Model

Description

The VIPER06LS from STMicroelectronics is a high-performance, low-power, off-line switched-mode power supply (SMPS) primary switcher. It is specifically designed to meet the needs of low-power applications, delivering a power capability of up to 5 watts in wide-range mains operation and up to 4 watts with a European voltage range. This makes the VIPER06LS an ideal choice for a wide range of domestic and industrial applications.

With an integrated 800V avalanche-rugged power MOSFET, the VIPER06LS offers enhanced robustness and reliability. The device operates in Pulse Frequency Modulation (PFM) at light load and features multiple protection features, including overload protection, overvoltage protection, and hysteresis thermal protection, ensuring safe operation under abnormal operating conditions.

The VIPER06LS is highly efficient, which is achieved through its ability to minimize power dissipation. It boasts a very low consumption under no-load condition, which makes it compliant with energy-saving regulations. Its built-in high-voltage startup circuitry ensures a rapid and efficient startup phase, further enhancing the device's performance.

Among its features, the VIPER06LS includes a jittered switching frequency, which reduces electromagnetic emissions, and an embedded error amplifier with a 1.2V reference. Its standby power consumption is less than 30mW at 265VAC, making it suitable for applications that require compliance with standby power regulations.

Intended for use in a variety of applications, the VIPER06LS is particularly well-suited for auxiliary power supplies, home appliances, power adapters, and other low-power utility devices. Its SO-8N and DIP-7 package options provide flexibility for different PCB layouts and space constraints.

Overall, the VIPER06LS is a testament to STMicroelectronics' commitment to providing energy-efficient and durable power solutions. Its combination of power efficiency, compact design, and protection features make it a reliable and cost-effective choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC CURR MODE CTLR 7SOIC / Fixed Frequency Current Mode Controller for Flyback Converters
Lowest to $0.6798
ECAD model for NCP1240GD065R2G
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
ECAD model for TLE8880TN2
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $3.2598
ECAD model for ICE5QR0680AZ
Power Integrations
IC OFFLINE SWITCH 25W 16ESOP
Need more? Email Us
ECAD model for INN2025K
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Need more? Email Us
ECAD model for VIPER012HSTR
Power Integrations
IC OFF-LINE SWITCH PWM 12SOP / Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power
Lowest to $0.8476
ECAD model for TNY288KG
ON Semiconductor
HIGH-VOLTAGE SWITCHER REGULATOR
Need more? Email Us
ECAD model for NCP1070P100G
Power Integrations
IC OFFLINE SWIT OTP HV 8SOP
Lowest to $0.4763
ECAD model for LNK564DG
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2864
ECAD model for DK125

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8717 $52.3020
140+ $0.7153 $100.1420
220+ $0.6929 $152.4380
300+ $0.6706 $201.1800
390+ $0.6482 $252.7980
520+ $0.5812 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention