Products specifications Report Issue?

Reference Date Code 17+
Reference case DIP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716958-VIPER12AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER12AD CAD Model

Description

The VIPER12AD from STMicroelectronics is an integrated PWM controller and MOSFET specifically designed for low-power Switch Mode Power Supplies (SMPS) applications. It is a versatile and robust component that allows designers to create highly efficient power conversion solutions with minimal external components. The VIPER12AD is part of the VIPer™ Plus family, which is known for its energy-saving features and reliability.

Key Features

  • Integrated PWM Controller and MOSFET: The VIPER12AD integrates a PWM controller and a 730V avalanche-rugged power MOSFET, allowing for simplified design and reduced component count.
  • Energy Efficient: With its quasi-resonant zero-voltage switching (ZVS) topology, it ensures high efficiency and low electromagnetic emissions.
  • Low Standby Power Consumption: The device is designed to meet the most stringent energy-saving standards, with very low consumption under no-load conditions.
  • Frequency Jittering: Reduces EMI filter requirements due to frequency jittering that spreads the energy spectrum.
  • Short-Circuit Protection: The VIPER12AD features an automatic restart to protect against overcurrent and short-circuit conditions.
  • Thermal Shutdown: An integrated thermal shutdown ensures protection against overheating.

Applications

The VIPER12AD is suitable for a wide range of applications, particularly where power efficiency and compact design are priorities. Typical applications include:

  • Adapters and battery chargers
  • Standby and auxiliary supplies
  • LED lighting drivers
  • Consumer electronics
  • Industrial power supplies

Benefits for Designers

Designers can benefit from the VIPER12AD's flexibility and ease of use. Its built-in features simplify the design process, reduce time to market, and enhance reliability. The VIPER12AD is also available in different package options, providing flexibility in terms of layout and thermal design. With its combination of features, the VIPER12AD stands out as a solid choice for power supply design in various low-power applications.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
Texas Instruments
A/D Converter for IF Sampling
Lowest to $54.0436
ECAD model for ADC12DL080CIVS/NOPB
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention