EN
  • EN
  • DE

VIPER15H

Part No VIPER15H
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 743080-VIPER15H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER15H CAD Model

Description

The VIPER15H from STMicroelectronics is a state-of-the-art high-voltage converter that integrates a PWM (Pulse Width Modulation) controller and a 730V rugged vertical power MOSFET. This innovative component is designed for a wide range of applications, including switch-mode power supplies (SMPS) and power adapters, offering exceptional performance and reliability.

Key Features

  • High Voltage Capability: The VIPER15H is built to handle high voltages up to 730V, making it suitable for challenging electrical environments and ensuring robustness against line surges.
  • Energy Efficient: With its advanced PWM controller, the VIPER15H ensures efficient power conversion, which translates to energy savings and reduced heat dissipation.
  • Compact Design: The integration of the controller with the power MOSFET in a single package allows for a more compact design, which is beneficial for space-constrained applications.
  • Low Standby Power Consumption: The device is designed to draw minimal power in standby mode, contributing to the overall energy efficiency of the end application.
  • Frequency Jittering: The built-in frequency jittering helps in reducing EMI emissions, simplifying compliance with electromagnetic compatibility (EMC) regulations.
  • Overcurrent and Overvoltage Protection: The VIPER15H includes multiple protection features to safeguard against overcurrent and overvoltage conditions, enhancing the reliability and longevity of the power supply.

Applications

The VIPER15H is versatile and can be used in a variety of applications, including but not limited to:

  • SMPS for consumer electronics
  • Power adapters for mobile devices
  • Auxiliary power supplies for home appliances
  • Industrial power supplies

In summary, the VIPER15H from STMicroelectronics represents a sophisticated solution for designers looking to create efficient, compact, and reliable power supplies. Its high-voltage capability, combined with advanced protection features and energy-saving technologies, make it an excellent choice for a multitude of electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5618 $60.4944
19+ $6.2047 $117.8893
29+ $6.0106 $174.3074
40+ $5.8166 $232.6640
52+ $5.6225 $292.3700
69+ $5.0416 $347.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess