Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5V ~ 23.5V
Duty Cycle 80%
Switching Frequency 60kHz
Power (W) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Family Part Number VIPER27
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279318-VIPER27LD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER27LD CAD Model

Description

Product Overview: VIPER27LD from STMicroelectronics

The VIPER27LD is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics, a leader in semiconductor solutions. This versatile integrated circuit is designed to deliver a compact and robust power solution for a wide range of applications, including adapters, chargers, and standby and auxiliary supplies.

Key Features

  • Integrated Power MOSFET: The VIPER27LD comes with a built-in 800V avalanche-rugged power MOSFET, enabling the device to handle high voltage spikes and providing enhanced system reliability.
  • Wide Supply Voltage Range: It operates over a broad input voltage range, making it suitable for a variety of AC mains worldwide.
  • Advanced Protection Features: The device includes multiple protection features such as Overload Protection (OLP), Overvoltage Protection (OVP), Hiccup Mode, and Thermal Shutdown, ensuring safe operation under abnormal conditions.
  • Low Standby Power Consumption: With its energy-efficient design, the VIPER27LD achieves very low power consumption in standby mode, which is crucial for meeting energy-saving regulations.
  • Frequency Jittering: The inclusion of frequency jittering helps in reducing electromagnetic interference (EMI), facilitating compliance with EMI regulations.
  • Soft Start: The soft-start feature limits the inrush current, providing a smooth transition to the operational state and enhancing the longevity of the product.
  • Extended Temperature Range: The device is designed to operate over an extended junction temperature range, ensuring performance in varying environmental conditions.

Applications

The VIPER27LD is ideal for a range of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and battery chargers
  • Standby and auxiliary power supplies
  • Home appliances and smart metering

With its robust design and advanced features, the VIPER27LD from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable power supply solutions. Its ease of use and integration, coupled with a comprehensive set of protections, make it a highly adaptable solution for a multitude of power management applications.

You May Also Be Interested in

Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Need more? Email Us
ECAD model for TNY268G
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC2875QP
Power Integrations
TOPSwitch-GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT OVP UVLO HV 8DIP
Lowest to $1.8835
ECAD model for TOP246P
ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for MIC38HC44BN
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Need more? Email Us
ECAD model for ICE2QR0665XKLA1
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Need more? Email Us
ECAD model for UCC2813PW-2G4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3940 $50.2740
45+ $2.2425 $100.9125
70+ $2.1667 $151.6690
100+ $2.0152 $201.5200
129+ $1.9394 $250.1826
161+ $1.8637 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,190 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention