EN
  • EN
  • DE

UCC2813PW-2G4

Part No UCC2813PW-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276251-UCC2813PW-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813PW-2G4 CAD Model

Description

Overview of Texas Instruments UCC2813PW-2G4

The Texas Instruments UCC2813PW-2G4 is a high-performance, low-power BiCMOS current-mode pulse width modulation (PWM) controller. It is an integral part of power supply designs where efficiency and reliability are paramount. This versatile device is suitable for a wide range of applications, including switch-mode power supplies, DC-DC converters, and battery chargers across various industries such as computing, networking, and telecommunications.

Key Features

  • High-Frequency Operation: The UCC2813PW-2G4 is capable of operating at high frequencies, which allows for smaller, more efficient designs by reducing the size of transformers and filter components.
  • Low Startup and Operating Current: This controller features a low startup current of typically 0.5 µA and an operating current of typically 2.3 mA, contributing to the overall efficiency of the power supply.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and precise dead time over a range of input voltages and output power levels.
  • Automatic Feed-Forward Compensation: The UCC2813PW-2G4 includes automatic feed-forward compensation, which improves the response to input voltage changes.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided through pulse-by-pulse current limiting, which protects the device in over-current conditions.
  • Frequency Jittering: Frequency jittering reduces electromagnetic interference (EMI), thereby easing the design of EMI filters.
  • Thermal Shutdown: Integrated thermal shutdown feature ensures protection against overheating and potential damage to the controller.

Package and Availability

The UCC2813PW-2G4 is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Its compact form factor does not compromise on power or functionality, making it an excellent choice for advanced power management solutions.

Applications

With its robust feature set, the UCC2813PW-2G4 is ideal for a variety of applications, including:

  • AC-DC power supplies for desktops and servers
  • Isolated and non-isolated DC-DC converters
  • Power supplies for networking equipment
  • Telecommunications infrastructure
  • Industrial power systems
  • Battery-operated devices

Overall, the Texas Instruments UCC2813PW-2G4 is a highly reliable and efficient solution for modern power management challenges.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess