EN
  • EN
  • DE

VM6101V008

Part No VM6101V008
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Description I2C color light sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 398704-VM6101V008
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VM6101V008 CAD Model

Description

STMicroelectronics VM6101V008 - Compact and Versatile MEMS-Based Sensor Module

The VM6101V008 from STMicroelectronics is a state-of-the-art sensor module that leverages the power of Micro-Electro-Mechanical Systems (MEMS) technology to offer a compact and highly versatile solution for a wide range of applications. This sensor module is designed for seamless integration into various devices, including smartphones, wearables, and IoT products, providing enhanced functionality and improved user experiences.

Key Features:

  • High Performance: The VM6101V008 is built to deliver high-precision measurements, ensuring accurate data capture for critical applications.
  • Miniaturized Design: With its small form factor, this sensor module can be easily incorporated into space-constrained designs without compromising on functionality.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for battery-powered devices where energy efficiency is paramount.
  • Robust Durability: Designed with STMicroelectronics' proven MEMS technology, the VM6101V008 is robust and reliable, capable of withstanding harsh conditions and ensuring a long operational lifespan.

Technical Specifications:

The VM6101V008 boasts a range of technical specifications that make it a top choice for designers and engineers. These specifications include advanced sensing capabilities, a wide operating temperature range, and compatibility with various communication protocols.

Potential Applications:

This versatile sensor module can be utilized in a multitude of applications. Its precision and compact size make it suitable for:

  • Consumer electronics, such as smartphones and tablets
  • Wearable technology, including fitness trackers and smartwatches
  • Home automation and smart home devices
  • Industrial monitoring and control systems
  • Healthcare equipment, like portable diagnostic devices

In conclusion, the VM6101V008 sensor module from STMicroelectronics represents a blend of cutting-edge MEMS technology, high performance, and versatility, making it an excellent choice for developers looking to enhance their products with reliable and efficient sensing capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess