EN
  • EN
  • DE

VN5E025MJTR-E

Part No VN5E025MJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single channel high-side driver with analog current sense for automotive applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 43A
Rds On (Typ) 25 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSSO-12
Manufacturer Package PowerSSO-12
Win Source Part Number 1279514-VN5E025MJTR-E
Manufacturer Homepage www.st.com
Family Name VN5E025MJ-E
Introduction Date October 31, 2013
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2032
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5E025MJTR-E CAD Model

Description

The VN5E025MJTR-E is a cutting-edge automotive-grade power switch, designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the VIPower M0-5 family and is specifically engineered to provide high efficiency and reliability in driving resistive, inductive, and capacitive loads.

Key Features

  • High Integration: The VN5E025MJTR-E integrates multiple functions including a power MOSFET, drivers, protection and diagnostic features, all in a single package, reducing the component count and simplifying the design process for automotive applications.
  • Advanced Protection: It offers overtemperature shutdown, load current limitation, and active clamp, ensuring the safety and longevity of both the switch and the load. Additionally, it provides overvoltage and undervoltage shutdown, protecting the device against electrical transients.
  • High-Side Switch: As a high-side switch, it is designed to be connected between the power supply and the load, enabling it to control the power distribution efficiently and safely.
  • Diagnostic Functions: The VN5E025MJTR-E includes smart diagnostic features such as proportional load current sense, status feedback of the output load, and thermal shutdown indication, facilitating advanced control and monitoring of the system's performance.
  • Automotive Grade: This product is qualified under AEC-Q100, which means it meets the stringent requirements for automotive applications, ensuring robustness and quality for use in vehicles.

Applications

The VN5E025MJTR-E is ideal for a wide range of automotive applications, including:

  • Car Body Controllers
  • Automotive Lighting Systems
  • Engine Management Systems
  • Power Distribution Modules

Technical Specifications

With a voltage range up to 36V and an operating temperature range from -40°C to 150°C, this device is versatile and robust. Its compact surface-mount package is designed for space-saving and efficient thermal dissipation, making it suitable for high-density board layouts.

Conclusion

The VN5E025MJTR-E from STMicroelectronics stands out as a high-performance solution for modern automotive applications, providing a combination of power handling, protection, and diagnostic capabilities that are essential for today's sophisticated vehicle electrical systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6000 $52.0000
47+ $2.1334 $100.2698
73+ $2.0667 $150.8691
100+ $2.0000 $200.0000
130+ $1.9334 $251.3420
174+ $1.7334 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess