EN
  • EN
  • DE

VN920B5TR-E

Part No VN920B5TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE P2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 18 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P2PAK
Win Source Part Number 213868-VN920B5TR-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian VN920B5TR-E CAD Model

Description

STMicroelectronics VN920B5TR-E High-Side Driver

The VN920B5TR-E from STMicroelectronics is a cutting-edge high-side driver integrated circuit designed for automotive and industrial applications. This robust device is part of ST's VIPower M0-5 family, offering a compact and efficient solution for driving resistive, inductive, and capacitive loads with enhanced power management capabilities.

Key Features

  • High-Side Switch: The VN920B5TR-E operates as a high-side switch, allowing it to efficiently control the power supply to various loads.
  • Current Limitation: With built-in current limitation, this device provides excellent protection by preventing excessive current from damaging the system.
  • Thermal Shutdown: The thermal shutdown feature ensures that the device operates within safe temperature limits, protecting against overheating.
  • Load Dump Protection: The VN920B5TR-E is equipped with load dump protection, safeguarding the circuit against voltage spikes that occur when a battery connection is interrupted.
  • Low Standby Current: It boasts a low standby current, making it highly suitable for battery-powered applications where power conservation is critical.
  • Status Feedback: The device provides real-time diagnostic feedback that can be used to monitor the status of the load, enhancing system reliability.

Applications

The VN920B5TR-E is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as lights, heaters, and motors
  • Industrial controls
  • DC motor drives
  • Robotics and automation systems

Package and Quality

Encased in a compact ECOPACK® package, the VN920B5TR-E meets environmentally friendly manufacturing standards, ensuring that it complies with current RoHS directives. The device is manufactured to meet the high-quality standards expected in automotive and industrial environments, ensuring reliability and performance.

In summary, the VN920B5TR-E from STMicroelectronics is an exceptional high-side driver that offers a combination of performance, protection features, and energy efficiency, making it an ideal choice for advanced control of power loads in demanding applications.

You May Also Be Interested in

Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3426 $53.4260
23+ $4.3837 $100.8251
36+ $4.2467 $152.8812
49+ $4.1097 $201.3753
63+ $3.9727 $250.2801
85+ $3.5618 $302.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess