Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 27nC @ 5V
Max Input Capacitance 2060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102838-STD100N3LF3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD100N3LF3 CAD Model

Description

STMicroelectronics STD100N3LF3 N-Channel MOSFET

The STD100N3LF3 is a state-of-the-art N-channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management tasks.

With its advanced STripFET™ III technology, the STD100N3LF3 offers an excellent on-resistance (R<sub>DS(on)) of just 100 mΩ at a gate voltage of 10V, minimizing conduction losses and improving overall system efficiency. The device is capable of handling continuous drain currents up to 80A, making it suitable for high current applications.

The MOSFET operates over a wide voltage range, with a maximum drain-source voltage (V<sub>DSS) of 30V, which provides a good safety margin for most low to medium voltage applications. Its threshold voltage (V<sub>th) is specified at a typical value of 2.1V, ensuring low gate drive requirements and compatibility with a variety of drive circuits.

The STD100N3LF3 comes in a robust and compact DPAK package, designed to offer improved thermal resistance and a smaller footprint on the PCB. This package is optimized for use in space-constrained environments while still providing excellent heat dissipation characteristics.

Protection features are also a key aspect of this product. The STD100N3LF3 is equipped with an integrated diode for fast body-drain recovery, which helps to protect the device against inductive loads and ensures reliable operation in circuits where inductive kickback can occur.

Overall, the STD100N3LF3 from STMicroelectronics is a versatile and high-performance N-channel MOSFET that provides designers with a cost-effective solution for a broad array of power switching applications. Its combination of low on-resistance, high current capability, and thermal efficiency make it a preferred choice for engineers looking to optimize their power management systems.

For detailed specifications and application support, visit STMicroelectronics' website or contact their support team to ensure the best integration of the STD100N3LF3 into your design.

You May Also Be Interested in

Vishay
Lowest to $0.4949
ECAD model for SST215
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention