EN
  • EN
  • DE

VNB10N07

Part No VNB10N07
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER 70V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 55V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 7A
Rds On 100mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number VN*10N
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279562-VNB10N07
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNB10N07 CAD Model

Description

STMicroelectronics VNB10N07: OMNIFET II Fully Autoprotected Power MOSFET

The VNB10N07 from STMicroelectronics is a high-performance OMNIFET II fully autoprotected Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This robust component is specifically engineered to meet the demanding requirements of automotive and industrial environments, where power efficiency and durability are paramount.

Key Features

  • High Current Capability: The VNB10N07 can handle continuous drain currents up to 10A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-source voltage (VDS) of 70V, this MOSFET can easily manage significant voltage levels, providing flexibility in circuit design.
  • Low On-resistance: The device features an extremely low on-state resistance (RDS(on)) of just 0.07Ω, which enhances its efficiency by reducing power losses during operation.
  • Thermal Protection: It includes an integrated over-temperature shutdown feature to protect against excessive heat that could otherwise damage the MOSFET or affect its performance.
  • Short-circuit Protection: The VNB10N07 is equipped with self-limiting short-circuit current capabilities, ensuring the safety and longevity of the device in the event of a fault.
  • ESD Protection: Electrostatic discharge protection is built into the device, safeguarding it from the common issue of ESD damage during handling and operation.
  • Linear Current Limitation: This feature allows for safer operation and control over the current, even under varying load conditions.
  • Diagnostic Feedback: The VNB10N07 offers diagnostic feedback through a status pin, which can be used to monitor the health and performance of the MOSFET.

Applications

The VNB10N07 is ideally suited for a variety of applications that require high reliability and protection features. These include:

  • Automotive systems such as motor drives and lamp drivers
  • Industrial controls
  • Power management circuits
  • DC-DC converters
  • Load switching applications

With its combination of performance, protection features, and diagnostic capabilities, the VNB10N07 Power MOSFET from STMicroelectronics stands out as a robust and reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8545 $55.6350
70+ $1.5217 $106.5190
105+ $1.4741 $154.7805
145+ $1.4266 $206.8570
185+ $1.3790 $255.1150
245+ $1.2364 $302.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess